T491C335M035AT alternative parts: T491C105K050AT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP TANT 3.3UF 35V 20% 2312
CAP TANT 1UF 10% 50V 2312
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
PCB, Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
2312 (6032 Metric)
2312 (6032 Metric)
Terminal Shape:
J BEND
J BEND
Number of Pins:
2
2
Dielectric Material:
TANTALUM (DRY/SOLID)
Tantalum
Lifetime @ Temp.:
2000 Hrs @ 125°C
2000 Hrs @ 125°C
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
T491
T491
Published:
2011
2005
Size / Dimension:
0.236Lx0.126W 6.00mmx3.20mm
0.236Lx0.126W 6.00mmx3.20mm
Tolerance:
±20%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Molded
Molded
Resistance:
2.5Ohm
-
Capacitance:
3.3μF
1μF
Voltage - Rated DC:
35V
50V
Depth:
3.2mm
3.2mm
Case Code (Metric):
6032
6032
Case Code (Imperial):
2413
2312
ESR (Equivalent Series Resistance):
2.5Ohm
5.5Ohm
Polarity:
Polar
Polar
Leakage Current:
1.2μA
500nA
Ripple Current:
94mA
-
Life (Hours):
2000 hours
2000 hours
Tan Delta:
0.06
0.04
Dissipation Factor:
6 %
4 %
Manufacturer Size Code:
C
C
Features:
General Purpose
General Purpose
Height:
2.8mm
2.5mm
Height Seated (Max):
0.110 2.80mm
0.110 2.80mm
Length:
6mm
6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage:
-
50V
T491C335M035AT

T491C335M035AT

(In Stock: 500)

KEMET

Qty

Unit Price

Ext Price

  • 1

    $0.472797

    $0.47

  • 10

    $0.446035

    $4.46

  • 100

    $0.420788

    $42.08

  • 500

    $0.396969

    $198.48

  • 1000

    $0.374500

    $374.50

Minimum: 1 Multiples: 1

Unit Price: $0.472797

Ext Price: $0.47

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity