TAJA106K016RNJ alternative parts: TAJA106K006RNJ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP TANT 10UF 10% 16V 1206 | CAP TANT 10UF 10% 6.3V 1206 |
Factory Lead Time: | 21 Weeks | 21 Weeks |
Mount: | Surface Mount | PCB, Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Terminal Shape: | J BEND | J BEND |
Number of Pins: | 2 | 2 |
Dielectric Material: | Tantalum | Tantalum |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TAJ | TAJ |
Published: | 2006 | 1998 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
Type: | Molded | Molded |
Capacitance: | 10μF | 10μF |
Voltage - Rated DC: | 16V | 6.3V |
Packing Method: | TR, 7 INCH | TR, 7 INCH |
Depth: | 1.6mm | 1.6mm |
Frequency: | 300MHz | - |
Reference Standard: | CECC30801-005 | CECC30801-005 |
Voltage - Rated AC: | 16V | 6.3V |
Case Code (Metric): | 3216 | 3216 |
Case Code (Imperial): | 1206 | 1206 |
Lead Pitch: | 1.1mm | - |
ESR (Equivalent Series Resistance): | 3Ohm | 4Ohm |
Polarity: | Polar | Polar |
Voltage: | 16V | 6.3V |
Leakage Current: | 1.6μA | 600nA |
Tan Delta: | 0.08 | - |
Dissipation Factor: | 8 % | 6 % |
Manufacturer Size Code: | A | A |
Features: | General Purpose | General Purpose |
Height: | 1.3mm | 1.6mm |
Height Seated (Max): | 0.071 1.80mm | 0.071 1.80mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Q Factor: | - | 6 |

TAJA106K016RNJ
(In Stock: 99400)
NAQty
Unit Price
Ext Price
1
$0.183132
$0.18
10
$0.172766
$1.73
100
$0.162987
$16.30
500
$0.153761
$76.88
1000
$0.145058
$145.06
Minimum: 1 Multiples: 1
Unit Price: $0.183132
Ext Price: $0.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools