TAJA106K016RNJ alternative parts: TAJA335K016RNJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP TANT 10UF 10% 16V 1206
CAP TANT 3.3UF 10% 16V 1206
Factory Lead Time:
21 Weeks
21 Weeks
Mount:
Surface Mount
PCB, Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
J BEND
J BEND
Number of Pins:
2
2
Dielectric Material:
Tantalum
Tantalum
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TAJ
TAJ
Published:
2006
1998
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Type:
Molded
Molded
Capacitance:
10μF
3.3μF
Voltage - Rated DC:
16V
16V
Packing Method:
TR, 7 INCH
TR, 7 INCH
Depth:
1.6mm
1.6mm
Frequency:
300MHz
-
Reference Standard:
CECC30801-005
CECC30801-005
Voltage - Rated AC:
16V
16V
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Lead Pitch:
1.1mm
-
ESR (Equivalent Series Resistance):
3Ohm
5Ohm
Polarity:
Polar
Polar
Voltage:
16V
16V
Leakage Current:
1.6μA
500nA
Tan Delta:
0.08
-
Dissipation Factor:
8 %
6 %
Manufacturer Size Code:
A
A
Features:
General Purpose
General Purpose
Height:
1.3mm
1.6mm
Height Seated (Max):
0.071 1.80mm
0.071 1.80mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
16.187578mg
TAJA106K016RNJ

TAJA106K016RNJ

(In Stock: 99400)

NA

Qty

Unit Price

Ext Price

  • 1

    $0.183132

    $0.18

  • 10

    $0.172766

    $1.73

  • 100

    $0.162987

    $16.30

  • 500

    $0.153761

    $76.88

  • 1000

    $0.145058

    $145.06

Minimum: 1 Multiples: 1

Unit Price: $0.183132

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity