TC1044SCPA alternative parts: TC1044SEOA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG CHARGE PUMP INV 20MA 8DIP
IC REG CHARG PUMP INV 20MA 8SOIC
Factory Lead Time:
7 Weeks
9 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
930.006106mg
186.993455mg
Usage Level:
Commercial grade
-
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
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
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Pitch:
2.54mm
-
Frequency:
45kHz
-
Base Part Number:
TC1044S
TC1044S
Function:
Ratiometric
Ratiometric
Number of Outputs:
1
1
Output Voltage:
-12V
-1.5V
Output Type:
Fixed
Fixed
Max Output Current:
20mA
20mA
Input Voltage-Nom:
5V
5V
Max Supply Voltage:
12V
12V
Min Supply Voltage:
1.5V
1.5V
Analog IC - Other Type:
SWITCHED CAPACITOR REGULATOR
SWITCHED CAPACITOR REGULATOR
Operating Supply Current:
180μA
180μA
Output Configuration:
Negative
Negative
Output Power:
730mW
470mW
Max Output Voltage:
-1.5V
-1.5V
Voltage - Output (Min/Fixed):
-Vin
-Vin
Topology:
Charge Pump
Charge Pump
Logic Function:
Inverting
Inverting
Frequency - Switching:
10kHz 45kHz
10kHz 45kHz
Synchronous Rectifier:
No
No
Min Output Voltage:
-12V
-12V
Switcher Configuration:
DOUBLER INVERTER
DOUBLER INVERTER
Power Consumption:
80mW
80mW
Height:
4.06mm
1.5mm
Length:
10.16mm
5mm
Width:
6.6mm
3.99mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
TC1044SCPA

TC1044SCPA

(In Stock: 408)

Microchip Technology