TC1044SCPA alternative parts: TC1044SEOA713
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG CHARGE PUMP INV 20MA 8DIP | IC REG SWITCHD CAP INV 8SOIC |
Factory Lead Time: | 7 Weeks | 9 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 930.006106mg | - |
Usage Level: | Commercial grade | - |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Pitch: | 2.54mm | - |
Frequency: | 45kHz | - |
Base Part Number: | TC1044S | TC1044S |
Function: | Ratiometric | Ratiometric |
Number of Outputs: | 1 | 1 |
Output Voltage: | -12V | -12V |
Output Type: | Fixed | Fixed |
Max Output Current: | 20mA | 20mA |
Input Voltage-Nom: | 5V | 5V |
Max Supply Voltage: | 12V | 12V |
Min Supply Voltage: | 1.5V | 1.5V |
Analog IC - Other Type: | SWITCHED CAPACITOR REGULATOR | SWITCHED CAPACITOR REGULATOR |
Operating Supply Current: | 180μA | - |
Output Configuration: | Negative | Negative |
Output Power: | 730mW | 470mW |
Max Output Voltage: | -1.5V | - |
Voltage - Output (Min/Fixed): | -Vin | -Vin |
Topology: | Charge Pump | Charge Pump |
Logic Function: | Inverting | Inverting |
Frequency - Switching: | 10kHz 45kHz | 10kHz 45kHz |
Synchronous Rectifier: | No | No |
Min Output Voltage: | -12V | - |
Switcher Configuration: | DOUBLER INVERTER | DOUBLER INVERTER |
Power Consumption: | 80mW | - |
Height: | 4.06mm | - |
Length: | 10.16mm | 4.9mm |
Width: | 6.6mm | 3.91mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2001 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Voltage - Input (Max): | - | 12V |

TC1044SCPA
(In Stock: 408)
Microchip TechnologyUnited States