TC164-JR-0768KL alternative parts: YC164-JR-0768KL, MNR14ERAPJ683

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES ARRAY 4 RES 68K OHM 1206
RES ARRAY 4 RES 68K OHM 1206
RES ARRAY 4 RES 68K OHM 1206
Factory Lead Time:
24 Weeks
24 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric), Concave, Long Side Terminals
1206 (3216 Metric), Convex, Long Side Terminals
1206 (3216 Metric), Convex, Long Side Terminals
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Number of Pins:
8
8
8
Number of Elements:
1
1
1
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TC164
YC164
MNR
Published:
2008
1997
2011
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
8
Termination:
Concave
Convex
-
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
68kOhm
68kOhm
68kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Applications:
DDRAM, SDRAM
DDRAM, SDRAM
-
Additional Feature:
LASER TRIMMABLE
LASER TRIMMABLE
-
Power Rating:
63mW
-
-
Voltage - Rated DC:
50V
50V
-
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Number of Functions:
4
4
4
Terminal Pitch:
800μm
800μm
-
Depth:
1.6mm
1.6mm
-
Construction:
Chip
Chip
Chip
Resistor Type:
ARRAY/NETWORK RESISTOR
ARRAY/NETWORK RESISTOR
ARRAY/NETWORK RESISTOR
Military Standard:
Not
Not
-
Voltage - Rated AC:
50V
-
-
Case Code (Metric):
3216
3216
3216
Case Code (Imperial):
1206
1206
1206
Size Code:
0612
0612
0612
Number of Resistors:
4
4
4
Circuit Type:
Isolated
Isolated
Isolated
Power Per Element:
62.5mW
62.5mW
62.5mW
Element Power Dissipation:
0.0625W
0.0625W
-
Height:
711.2μm
711.2μm
609.6μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.024 0.60mm
REACH SVHC:
Unknown
-
-
Radiation Hardening:
No
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
-
Working Voltage:
-
-
50V
TC164-JR-0768KL

TC164-JR-0768KL

(In Stock: 43)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.008653

    $0.01

  • 500

    $0.006362

    $3.18

  • 1000

    $0.005302

    $5.30

  • 2000

    $0.004864

    $9.73

  • 5000

    $0.004546

    $22.73

  • 10000

    $0.004229

    $42.29

  • 15000

    $0.004090

    $61.35

  • 50000

    $0.004021

    $201.05

Minimum: 1 Multiples: 1

Unit Price: $0.008653

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity