TDA7266 alternative parts: TDA7560

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7266Audio Power Amplifier, 2 Channel, 7 W, 3V to 18V, Multiwatt, 15 Pins
IC AMP AUDIO PWR 80W 25FLEXIWATT
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
25-Flexiwatt (Formed Leads)
Number of Pins:
15
25
Operating Temperature:
0°C~70°C TA
-
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
25
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
-
Max Power Dissipation:
33W
80W
Voltage - Supply:
3V~18V
8V~18V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Base Part Number:
TDA7266
TDA7560
Pin Count:
15
25
Output Type:
2-Channel (Stereo)
4-Channel (Quad)
Operating Supply Voltage:
11V
-
Supply Voltage-Max (Vsup):
18V
13.2V
Supply Voltage-Min (Vsup):
3V
13.2V
Number of Channels:
2
4
Nominal Supply Current:
2A
-
Power Dissipation:
33W
80W
Quiescent Current:
50mA
200mA
Output Power:
7W
43W
Supply Type:
Single
Single
Bandwidth:
15 kHz
20 kHz
Voltage Gain:
26dB
26dB
Power Supply Rejection Ratio (PSRR):
56dB
-
Gain:
26 dB
26 dB
Max Output Power:
7W
80W
Max Output Power x Channels @ Load:
7W x 2 @ 8 Ω
80W x 4 @ 2 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
8Ohm
-
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
-
Length:
19.6mm
-
Width:
5mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Max Operating Temperature:
-
150°C
HTS Code:
-
8542.33.00.01
Terminal Pitch:
-
1mm
Power Supplies:
-
13.2V
Supply Current-Max:
-
320mA
TDA7266

TDA7266

STMicroelectronics