TFM252012ALVA4R7MTAA alternative parts: MBMK2520H4R7M, VLS252012HBU-4R7M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Inductor Power Shielded Thin Film 4.7uH 20% 1MHz Metal 1.6A 0.2Ohm DCR 1008 Automotive T/R
FIXED IND 4.7H 800MA 380 MOHM
FIXED IND 4.7UH 1.36A 295 MOHM
Factory Lead Time:
12 Weeks
13 Weeks
10 Weeks
Package / Case:
1008 (2520 Metric)
1008 (2520 Metric)
1008 (2520 Metric)
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Material-Core:
Metal
Metal
Metal
Series:
TFM-ALVA
MCOIL™, MB, H Type
VLS-HBU
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~150°C
-40°C~125°C
-40°C~105°C
Size / Dimension:
0.098Lx0.079W 2.50mmx2.00mm
0.098Lx0.079W 2.50mmx2.00mm
0.098Lx0.079W 2.50mmx2.00mm
Tolerance:
±20%
±20%
±20%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Type:
Thin Film
Wirewound
Wirewound
Current Rating (Amps):
1.6A
800mA
1.36A
Shielding:
Shielded
Shielded
Shielded
Inductance:
4.7μH
4.7μH
4.7μH
DC Resistance (DCR):
200mOhm Max
380mOhm Max
295mOhm Max
Current - Saturation:
1.9A
1.15A
1.67A
Height Seated (Max):
0.047 1.20mm
0.047 1.20mm
0.047 1.20mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Shape/Size Description:
-
RECTANGULAR PACKAGE
-
Published:
-
2017
2014
Pbfree Code:
-
yes
-
Number of Terminations:
-
2
-
ECCN Code:
-
EAR99
EAR99
HTS Code:
-
8504.50.80.00
8504.50.80.00
Number of Functions:
-
1
-
Test Frequency:
-
1MHz
-
Inductor Application:
-
POWER INDUCTOR
-
Terminal Placement:
-
DUAL ENDED
-
Rated Current-Max:
-
0.8A
-
Lifecycle Status:
-
-
PRODUCTION (Last Updated: 2 months ago)
Inductance Tolerance:
-
-
20%
TFM252012ALVA4R7MTAA

TFM252012ALVA4R7MTAA

(In Stock: 52)

TDK Corporation

Qty

Unit Price

Ext Price

  • 1

    $0.501155

    $0.50

  • 10

    $0.472788

    $4.73

  • 100

    $0.446026

    $44.60

  • 500

    $0.420780

    $210.39

  • 1000

    $0.396962

    $396.96

Minimum: 1 Multiples: 1

Unit Price: $0.501155

Ext Price: $0.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity