TDK Corporation TFM252012ALVA4R7MTAA
TDK Corporation TFM252012ALVA4R7MTAA
feed

TDK Corporation TFM252012ALVA4R7MTAA

Manufacturer No:

TFM252012ALVA4R7MTAA

Manufacturer:

TDK Corporation

Utmel No:

2454-TFM252012ALVA4R7MTAA

Package:

1008 (2520 Metric)

ECAD Model:

Description:

Inductor Power Shielded Thin Film 4.7uH 20% 1MHz Metal 1.6A 0.2Ohm DCR 1008 Automotive T/R

Quantity:

Unit Price: $0.501155

Ext Price: $0.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 52

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.501155

    $0.50

  • 10

    $0.472788

    $4.73

  • 100

    $0.446026

    $44.60

  • 500

    $0.420780

    $210.39

  • 1000

    $0.396962

    $396.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TFM252012ALVA4R7MTAA information

Specifications
Documents & Media
Product Details
Product Comparison
TDK Corporation TFM252012ALVA4R7MTAA technical specifications, attributes, parameters and parts with similar specifications to TDK Corporation TFM252012ALVA4R7MTAA.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1008 (2520 Metric)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Material-Core
    Metal
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TFM-ALVA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~150°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.098Lx0.079W 2.50mmx2.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Thin Film
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    1.6A
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    4.7μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    200mOhm Max
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    1.9A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.047 1.20mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TDK Corporation TFM252012ALVA4R7MTAA.

Product Description

Description

The TFM252012ALVA4R7MTAA is a high-performance, shielded fixed inductor designed by TDK Corporation. This component is part of the TFM-ALVA series and is specifically engineered for use in various electronic applications requiring precise inductive performance. The inductor features a thin film construction with a metal core, ensuring high reliability and stability across a wide range of operating conditions.

Features

  • High Saturation Current: The inductor can handle a saturation current of up to 1.9A, making it suitable for applications requiring robust current handling.
  • Low DC Resistance: With a maximum DC resistance (DCR) of 200mOhm, this inductor minimizes power loss and maximizes efficiency.
  • Compact Design: Measuring 0.098L x 0.079W (2.50mm x 2.00mm), it offers a compact footprint ideal for surface mount applications.
  • High Inductance: The inductance value is precisely set at 4.7μH, providing consistent performance in various circuit configurations.
  • Operating Temperature Range: The inductor operates within a broad temperature range from -55°C to 150°C, ensuring reliable operation under diverse environmental conditions.
  • RoHS Compliance: Compliant with ROHS3 standards, this component adheres to environmental regulations and is suitable for use in eco-friendly designs.
  • AEC-Q200 Rating: Meets the stringent requirements of AEC-Q200, making it suitable for automotive applications.

Applications

  1. Primary Applications
  2. Automotive Electronics: Due to its AEC-Q200 rating, this inductor is ideal for use in automotive systems where reliability and performance are critical.
  3. Industrial Control Systems: Its high saturation current and low DCR make it suitable for industrial control systems requiring efficient power handling.
  4. Consumer Electronics: Used in various consumer electronics such as audio equipment, gaming consoles, and smart home devices.

  5. Secondary Applications

  6. Medical Devices: The inductor's high reliability and stability make it suitable for medical devices where precision is paramount.
  7. Aerospace Applications: Its broad operating temperature range and high performance characteristics make it suitable for aerospace applications.

Alternative Parts

If the TFM252012ALVA4R7MTAA is not available or if you need an alternative solution, consider the following parts:

  • TFM252012ALVA4R7MTAA (same specifications)
  • Other inductors from the TFM-ALVA series with similar specifications

Embedded Modules

This inductor is commonly used in various embedded modules including:

  • Power Supply Modules: Used in power supply modules to filter out noise and regulate current flow.
  • Filter Modules: Integrated into filter modules to reduce electromagnetic interference (EMI) and radio-frequency interference (RFI).
  • Switching Regulator Modules: Used in switching regulator modules to ensure efficient energy transfer.

Summary

The TFM252012ALVA4R7MTAA is a versatile and reliable shielded fixed inductor designed by TDK Corporation. Its high saturation current, low DC resistance, compact design, and broad operating temperature range make it an excellent choice for various electronic applications across industries including automotive, industrial control systems, consumer electronics, medical devices, and aerospace applications.

The three parts on the right have similar specifications to TDK Corporation & TFM252012ALVA4R7MTAA.
TFM252012ALVA4R7MTAA Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TFM252012ALVA4R7MTAA" in TDK Corporation TFM252012ALVA4R7MTAA.
  • Part Number
  • Manufacturer
  • Package
  • Description