TFM252012ALVA4R7MTAA alternative parts: TFM252012ALMA4R7MTAA, SRN2510F-4R7M
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Inductor Power Shielded Thin Film 4.7uH 20% 1MHz Metal 1.6A 0.2Ohm DCR 1008 Automotive T/R | INDUCTORS FOR POWER CIRCUITS | FIXED IND 4.7UH 1.7A 216MOHM SMD |
Factory Lead Time: | 12 Weeks | 12 Weeks | 18 Weeks |
Package / Case: | 1008 (2520 Metric) | 1008 (2520 Metric) | 1008 (2520 Metric) |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Material-Core: | Metal | Metal | Metal |
Series: | TFM-ALVA | TFM-ALMA | SRN2510F |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~150°C | -55°C~150°C | -40°C~125°C |
Size / Dimension: | 0.098Lx0.079W 2.50mmx2.00mm | 0.098Lx0.079W 2.50mmx2.00mm | 0.098Lx0.079W 2.50mmx2.00mm |
Tolerance: | ±20% | ±20% | ±20% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Type: | Thin Film | Thin Film | - |
Current Rating (Amps): | 1.6A | 1.6A | 1.7A |
Shielding: | Shielded | NO | Semi-Shielded |
Inductance: | 4.7μH | 4.7μH | 4.7μH |
DC Resistance (DCR): | 200mOhm Max | 200mOhm Max | 216mOhm Max |
Current - Saturation: | 1.9A | 1.9A | - |
Height Seated (Max): | 0.047 1.20mm | 0.047 1.20mm | 0.039 1.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Lifecycle Status: | - | PRODUCTION (Last Updated: 1 month ago) | - |
Surface Mount: | - | YES | - |
Terminal Shape: | - | WRAPAROUND | - |
Shape/Size Description: | - | RECTANGULAR PACKAGE | - |
Number of Terminations: | - | 2 | - |
ECCN Code: | - | EAR99 | - |
HTS Code: | - | 8504.50.80.00 | - |
Number of Functions: | - | 1 | - |
Test Frequency: | - | 1MHz | - |
Inductor Application: | - | POWER INDUCTOR | - |
Terminal Placement: | - | DUAL ENDED | - |
Rated Current-Max: | - | 1.6A | - |
Frequency-Self-Resonant: | - | - | 20MHz |
JESD-609 Code: | - | - | e3 |
Terminal Finish: | - | - | Tin (Sn) |
Inductor Type: | - | - | GENERAL PURPOSE INDUCTOR |

TFM252012ALVA4R7MTAA
(In Stock: 52)
TDK CorporationQty
Unit Price
Ext Price
1
$0.501155
$0.50
10
$0.472788
$4.73
100
$0.446026
$44.60
500
$0.420780
$210.39
1000
$0.396962
$396.96
Minimum: 1 Multiples: 1
Unit Price: $0.501155
Ext Price: $0.50
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity