TIP102 alternative parts: TIP127G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN DARL 100V 8A TO220AB | Trans Darlington PNP 100V 5A 3-Pin(3 Tab) TO-220AB Rail |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-220AB | - |
Weight: | 1.214g | 4.535924g |
Collector-Emitter Breakdown Voltage: | 100V | 100V |
Collector-Emitter Saturation Voltage: | 2V | 2V |
Current-Collector (Ic) (Max): | 8A | - |
Number of Elements: | 1 | 1 |
hFEMin: | 1000 | 1000 |
Operating Temperature: | -65°C~150°C TJ | -65°C~150°C TJ |
Packaging: | Tube | Tube |
Published: | 2007 | 2005 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Voltage - Rated DC: | 100V | -100V |
Max Power Dissipation: | 2W | 2W |
Current Rating: | 8A | -5A |
Base Part Number: | TIP10* | TIP12* |
Polarity: | NPN | PNP |
Element Configuration: | Single | Single |
Power Dissipation: | 80W | 65W |
Power - Max: | 2W | - |
Transistor Type: | NPN - Darlington | PNP - Darlington |
Collector Emitter Voltage (VCEO): | 100V | 100V |
Max Collector Current: | 50μA | 5A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 3A 4V | 1000 @ 3A 3V |
Current - Collector Cutoff (Max): | 50μA | 500μA |
Vce Saturation (Max) @ Ib, Ic: | 2.5V @ 80mA, 8A | 4V @ 20mA, 5A |
Voltage - Collector Emitter Breakdown (Max): | 100V | - |
Max Breakdown Voltage: | 100V | - |
Collector Base Voltage (VCBO): | 100V | 100V |
Emitter Base Voltage (VEBO): | 5V | 5V |
Height: | 9.28mm | 15.748mm |
Length: | 10.28mm | 10.2616mm |
Width: | 4.82mm | 4.826mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | - | 8 Weeks |
Contact Plating: | - | Tin |
Surface Mount: | - | NO |
Transistor Element Material: | - | SILICON |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Additional Feature: | - | LEADFORM OPTIONS ARE AVAILABLE |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 3 |
Case Connection: | - | COLLECTOR |
Transistor Application: | - | AMPLIFIER |
JEDEC-95 Code: | - | TO-220AB |
Transition Frequency: | - | 4MHz |
Continuous Collector Current: | - | 5A |

TIP102
(In Stock: 35400)
ON SemiconductorUnited States