TIP102 alternative parts: TIP147T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 100V 8A TO220AB
Transistor: PNP; bipolar; Darlington; 100V; 10A; 90W; TO220AB
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Supplier Device Package:
TO-220AB
-
Weight:
1.214g
6.000006g
Collector-Emitter Breakdown Voltage:
100V
100V
Collector-Emitter Saturation Voltage:
2V
2V
Current-Collector (Ic) (Max):
8A
-
Number of Elements:
1
1
hFEMin:
1000
500
Operating Temperature:
-65°C~150°C TJ
150°C TJ
Packaging:
Tube
Tube
Published:
2007
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Voltage - Rated DC:
100V
-100V
Max Power Dissipation:
2W
90W
Current Rating:
8A
-10A
Base Part Number:
TIP10*
TIP147
Polarity:
NPN
PNP
Element Configuration:
Single
Single
Power Dissipation:
80W
90W
Power - Max:
2W
-
Transistor Type:
NPN - Darlington
PNP - Darlington
Collector Emitter Voltage (VCEO):
100V
100V
Max Collector Current:
50μA
10A
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 3A 4V
1000 @ 5A 4V
Current - Collector Cutoff (Max):
50μA
2mA
Vce Saturation (Max) @ Ib, Ic:
2.5V @ 80mA, 8A
3V @ 40mA, 10A
Voltage - Collector Emitter Breakdown (Max):
100V
-
Max Breakdown Voltage:
100V
-
Collector Base Voltage (VCBO):
100V
100V
Emitter Base Voltage (VEBO):
5V
5V
Height:
9.28mm
9.15mm
Length:
10.28mm
10.4mm
Width:
4.82mm
4.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
8 Weeks
Lifecycle Status:
-
ACTIVE (Last Updated: 8 months ago)
Transistor Element Material:
-
SILICON
JESD-609 Code:
-
e3
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Pin Count:
-
3
Transistor Application:
-
SWITCHING
VCEsat-Max:
-
3 V
TIP102

TIP102

(In Stock: 35400)

ON Semiconductor