TL074ID alternative parts: TL072BCDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 3MHZ 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
14
8
Operating Temperature:
-40°C~85°C
0°C~70°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
2
Supply Voltage:
15V
15V
Terminal Pitch:
1.27mm
-
Base Part Number:
TL074
TL072
Pin Count:
14
8
Operating Supply Voltage:
18V
18V
Power Supplies:
+-15V
+-15V
Number of Channels:
4
2
Operating Supply Current:
1.4mA
1.4mA
Nominal Supply Current:
10mA
5mA
Slew Rate:
13V/μs
13V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
J-FET
J-FET
Common Mode Rejection Ratio:
70 dB
75 dB
Current - Input Bias:
65pA
65pA
Voltage - Supply, Single/Dual (±):
±5V~15V
±5V~15V
Input Offset Voltage (Vos):
6mV
3mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
3000 kHz
3000 kHz
Voltage Gain:
106.02dB
106.02dB
Average Bias Current-Max (IIB):
0.02μA
0.007μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
3mV
2mV
Low-Bias:
YES
YES
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.0002μA
-
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
9V
Nominal Gain Bandwidth Product:
3MHz
3MHz
Max I/O Voltage:
10mV
3mV
Power:
NO
NO
Input Offset Current-Max (IIO):
0.002μA
-
Height:
1.75mm
1.75mm
Length:
8.65mm
4.9mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Packing Method:
-
TR
Bandwidth:
-
3MHz
TL074ID

TL074ID

(In Stock: 55)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.635145

    $0.64

  • 10

    $0.599193

    $5.99

  • 100

    $0.565277

    $56.53

  • 500

    $0.533280

    $266.64

  • 1000

    $0.503094

    $503.09

Minimum: 1 Multiples: 1

Unit Price: $0.635145

Ext Price: $0.64

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity