TL074ID alternative parts: TL074BCDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP JFET 4 CIRCUIT 14SOIC | IC OPAMP JFET 3MHZ 14SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 14 | 14 |
Operating Temperature: | -40°C~85°C | 0°C~70°C |
Packaging: | Tube | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 1.27mm | 1.27mm |
Base Part Number: | TL074 | TL074 |
Pin Count: | 14 | 14 |
Operating Supply Voltage: | 18V | - |
Power Supplies: | +-15V | +-15V |
Number of Channels: | 4 | 4 |
Operating Supply Current: | 1.4mA | 1.4mA |
Nominal Supply Current: | 10mA | 10mA |
Slew Rate: | 13V/μs | 13V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | J-FET | J-FET |
Common Mode Rejection Ratio: | 70 dB | 75 dB |
Current - Input Bias: | 65pA | 65pA |
Voltage - Supply, Single/Dual (±): | ±5V~15V | ±5V~15V |
Input Offset Voltage (Vos): | 6mV | 3mV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 3000 kHz | 3000 kHz |
Voltage Gain: | 106.02dB | 106.02dB |
Average Bias Current-Max (IIB): | 0.02μA | 0.007μA |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 3mV | 2mV |
Low-Bias: | YES | YES |
Micropower: | NO | NO |
Bias Current-Max (IIB) @25C: | 0.0002μA | 0.0002μA |
Programmable Power: | NO | NO |
Dual Supply Voltage: | 9V | 9V |
Nominal Gain Bandwidth Product: | 3MHz | 3MHz |
Max I/O Voltage: | 10mV | 3mV |
Power: | NO | NO |
Input Offset Current-Max (IIO): | 0.002μA | 0.002μA |
Height: | 1.75mm | 1.75mm |
Length: | 8.65mm | 8.65mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Packing Method: | - | TR |
Bandwidth: | - | 3MHz |
Supply Voltage Limit-Max: | - | 18V |
Neg Supply Voltage-Max (Vsup): | - | -18V |

TL074ID
(In Stock: 55)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.635145
$0.64
10
$0.599193
$5.99
100
$0.565277
$56.53
500
$0.533280
$266.64
1000
$0.503094
$503.09
Minimum: 1 Multiples: 1
Unit Price: $0.635145
Ext Price: $0.64
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools