TL431AIDBZR alternative parts: TL431AIDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VREF SHUNT ADJ SOT23-3 | IC VREF SHUNT ADJ 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 3 | 8 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 8 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 34 ppm/°C | 34 ppm/°C |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.95mm | - |
Base Part Number: | TL431 | TL431 |
Pin Count: | 3 | 8 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 36V | 36V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 100mA | 100mA |
Number of Channels: | 1 | 1 |
Trim/Adjustable Output: | YES | YES |
Analog IC - Other Type: | THREE TERMINAL VOLTAGE REFERENCE | THREE TERMINAL VOLTAGE REFERENCE |
Max Output Voltage: | 36V | 36V |
Min Input Voltage: | 2.495V | 2.495V |
Max Input Voltage: | 37V | 37V |
Reference Voltage: | 36V | 36V |
Reference Type: | Shunt | Shunt |
Min Output Voltage: | 2.5V | 2.495V |
Temp Coef of Voltage-Max: | 92 ppm/°C | 92 ppm/°C |
Current - Cathode: | 700μA | 700μA |
Height: | 1.22mm | 1.75mm |
Length: | 2.92mm | 4.9mm |
Width: | 1.3mm | 3.91mm |
Thickness: | 1mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 72.603129mg |
Current Rating: | - | 100mA |

TL431AIDBZR
(In Stock: 84561)
Texas InstrumentsUnited States