TL431AIDBZR alternative parts: TL431CDBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT ADJ SOT23-3
V-Ref Adjustable 2.495V to 36V 100mA Automotive 5-Pin SOT-23 T/R
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-74A, SOT-753
Surface Mount:
YES
YES
Number of Pins:
3
5
Operating Temperature:
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Tolerance:
±1%
±2.2%
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
5
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
34 ppm/°C
34 ppm/°C
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
-
Base Part Number:
TL431
TL431
Pin Count:
3
5
Number of Outputs:
1
1
Output Voltage:
36V
36V
Output Type:
Adjustable
Adjustable
Max Output Current:
100mA
100mA
Number of Channels:
1
-
Trim/Adjustable Output:
YES
YES
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
Max Output Voltage:
36V
36V
Min Input Voltage:
2.495V
2.495V
Max Input Voltage:
37V
37V
Reference Voltage:
36V
36V
Reference Type:
Shunt
Shunt
Min Output Voltage:
2.5V
2.495V
Temp Coef of Voltage-Max:
92 ppm/°C
92 ppm/°C
Current - Cathode:
700μA
1mA
Height:
1.22mm
1.45mm
Length:
2.92mm
2.9mm
Width:
1.3mm
1.6mm
Thickness:
1mm
1.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
15.790684mg
TL431AIDBZR

TL431AIDBZR

(In Stock: 84561)

Texas Instruments