TL494ING4 alternative parts: TL494CDRG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS TL494ING4 PULSEWIDTHMODULATION (PWM), DIP16
Voltage Mode PWM Controller 40V 200mA 300kHz 16-Pin SOIC T/R
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Operating Temperature:
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tube
Tape & Reel (TR)
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Frequency:
300kHz
300kHz
Base Part Number:
TL494
TL494
Function:
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs:
2
2
Output Voltage:
40V
40V
Output Type:
Transistor Driver
Transistor Driver
Output Configuration:
Positive
Positive
Output Current:
200mA
200mA
Voltage - Supply (Vcc/Vdd):
7V~40V
7V~40V
Control Features:
Dead Time Control, Frequency Control
Dead Time Control, Frequency Control
Topology:
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching:
1kHz~300kHz
1kHz~300kHz
Synchronous Rectifier:
No
No
Nominal Input Voltage:
15V
-
Duty Cycle (Max):
45%
-
Output Phases:
1
1
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Surface Mount:
-
YES
Weight:
-
141.690917mg
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
16
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
15V
Input Voltage-Nom:
-
15V
Analog IC - Other Type:
-
SWITCHING CONTROLLER
Input Voltage (Min):
-
7V
Control Mode:
-
VOLTAGE-MODE
Control Technique:
-
PULSE WIDTH MODULATION
Rise Time:
-
100ns
Fall Time (Typ):
-
40 ns
Max Duty Cycle:
-
45 %
Height:
-
1.75mm
Length:
-
9.9mm
Width:
-
3.91mm
Thickness:
-
1.58mm
Lead Free:
-
Lead Free
TL494ING4

TL494ING4

(In Stock: 21)

Texas Instruments