TL494ING4 alternative parts: TL494IDRG4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS TL494ING4 PULSEWIDTHMODULATION (PWM), DIP16 | IC REG CTRLR MULT TOP 16SOIC |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Frequency: | 300kHz | 300kHz |
Base Part Number: | TL494 | TL494 |
Function: | Step-Up, Step-Down, Step-Up/Step-Down | Step-Up, Step-Down, Step-Up/Step-Down |
Number of Outputs: | 2 | 2 |
Output Voltage: | 40V | 40V |
Output Type: | Transistor Driver | Transistor Driver |
Output Configuration: | Positive | Positive |
Output Current: | 200mA | 200mA |
Voltage - Supply (Vcc/Vdd): | 7V~40V | 7V~40V |
Control Features: | Dead Time Control, Frequency Control | Dead Time Control, Frequency Control |
Topology: | Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull |
Frequency - Switching: | 1kHz~300kHz | 1kHz~300kHz |
Synchronous Rectifier: | No | No |
Nominal Input Voltage: | 15V | - |
Duty Cycle (Max): | 45% | - |
Output Phases: | 1 | 1 |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Surface Mount: | - | YES |
Weight: | - | 141.690917mg |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 16 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 15V |
Input Voltage-Nom: | - | 15V |
Analog IC - Other Type: | - | SWITCHING CONTROLLER |
Input Voltage (Min): | - | 7V |
Control Mode: | - | VOLTAGE-MODE |
Control Technique: | - | PULSE WIDTH MODULATION |
Rise Time: | - | 100ns |
Fall Time (Typ): | - | 40 ns |
Max Duty Cycle: | - | 45 % |
Height: | - | 1.75mm |
Length: | - | 9.9mm |
Width: | - | 3.91mm |
Thickness: | - | 1.58mm |
Lead Free: | - | Lead Free |

TL494ING4
(In Stock: 21)
Texas InstrumentsUnited States