TLV5638IDR alternative parts: TLV5604CDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 12BIT DUAL LP W/REF 8SOIC | IC 10-BIT QUAD SER DAC 16-SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 16 |
Weight: | 75.891673mg | 155.100241mg |
Operating Temperature: | -40°C~85°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 16 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Base Part Number: | TLV5638 | TLV5604 |
Pin Count: | 8 | 16 |
Output Type: | Voltage - Buffered | Voltage - Buffered |
Power Supplies: | 3/5V | 3/5V |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Nominal Supply Current: | 4.3mA | 3.5mA |
Number of Bits: | 12 | 10 |
Architecture: | String DAC | String DAC |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Supply Type: | Single | Analog, Digital |
Reference Type: | External, Internal | External |
Data Interface: | SPI | SPI |
Differential Output: | No | No |
Resolution: | 1.5 B | 1.25 B |
Sampling Rate: | 233 ksps | 102 ksps |
Voltage - Supply, Analog: | 2.7V~3.3V 5V | 2.7V~3.3V 5V |
Voltage - Supply, Digital: | 2.7V~3.3V 5V | 2.7V~3.3V 5V |
Settling Time: | 7μs | 18μs |
Power Consumption: | 4.5mW | 3mW |
Linearity Error-Max (EL): | 0.0977% | 0.0977% |
Integral Nonlinearity (INL): | 4 LSB | 1 LSB |
Input Bit Code: | BINARY | BINARY |
Conversion Rate: | 233 ksps | 102 ksps |
INL/DNL (LSB): | ±1.7, ±0.4 | ±1 (Max), ±0.1 |
Signal to Noise Ratio (SNR): | 74 dB | 68 dB |
Input Format: | SERIAL | SERIAL |
Analog Output Voltage-Max: | 5.1V | 5.1V |
Differential Nonlinearity: | 1 LSB | 1 LSB |
Number of DAC Channels: | 2 | 4 |
Spurious-free dynamic range (SFDR): | 72 dB | 70 dB |
Height: | 1.75mm | 1.75mm |
Length: | 4.9mm | 9.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Terminal Pitch: | - | 1.27mm |
Polarity: | - | Unipolar |

TLV5638IDR
(In Stock: 3425)
Texas InstrumentsUnited States