TLV5638IDR alternative parts: TLV5610IPWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 12BIT DUAL LP W/REF 8SOIC
IC 8 CHANNEL DAC S/O 20-TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
20
Weight:
75.891673mg
78.187985mg
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
20
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Base Part Number:
TLV5638
TLV5610
Pin Count:
8
20
Output Type:
Voltage - Buffered
Voltage - Buffered
Power Supplies:
3/5V
3/5V
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
4.3mA
16mA
Number of Bits:
12
12
Architecture:
String DAC
String DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Analog, Digital
Reference Type:
External, Internal
External
Data Interface:
SPI
SPI
Differential Output:
No
No
Resolution:
1.5 B
1.5 B
Sampling Rate:
233 ksps
283 ksps
Voltage - Supply, Analog:
2.7V~3.3V 5V
2.7V~3.3V 5V
Voltage - Supply, Digital:
2.7V~3.3V 5V
2.7V~3.3V 5V
Settling Time:
7μs
7μs
Power Consumption:
4.5mW
18mW
Linearity Error-Max (EL):
0.0977%
0.1465%
Integral Nonlinearity (INL):
4 LSB
6 LSB
Input Bit Code:
BINARY
BINARY, 2'S COMPLEMENT BINARY
Conversion Rate:
233 ksps
283 ksps
INL/DNL (LSB):
±1.7, ±0.4
±2, ±0.5
Signal to Noise Ratio (SNR):
74 dB
-
Input Format:
SERIAL
SERIAL
Analog Output Voltage-Max:
5.1V
5.1V
Differential Nonlinearity:
1 LSB
1 LSB
Number of DAC Channels:
2
-
Spurious-free dynamic range (SFDR):
72 dB
-
Height:
1.75mm
1.2mm
Length:
4.9mm
6.5mm
Width:
3.91mm
4.4mm
Thickness:
1.58mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Power Dissipation:
-
18mW
Terminal Pitch:
-
0.65mm
Number of Converters:
-
8
TLV5638IDR

TLV5638IDR

(In Stock: 3425)

Texas Instruments