TMM-125-06-S-D-SM-P alternative parts: STMM-125-02-L-D, 87832-5020

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 50 POS 2mm Solder ST SMD Tube
SAMTEC STMM-125-02-L-D Wire-To-Board Connector
CONN HEADER 50POS 2MM VERT SMD
Factory Lead Time:
3 Weeks
3 Weeks
10 Weeks
Contact Plating:
Gold
-
Gold
Mounting Type:
BOARD
Through Hole
-
Insulation Materials:
LIQUID CRYSTAL POLYMER (LCP)
Liquid Crystal Polymer (LCP)
-
Operating Temperature (Min.):
-55°C
-
-
Mounting Styles:
STRAIGHT
-
-
Published:
2013
2013
2009
JESD-609 Code:
e3
e3
e3
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
-
Termination:
Solder
Solder
Solder
Connector Type:
BOARD CONNECTOR
Header
Male Pin
Number of Rows:
2
2
2
Gender:
Male
Male
Male
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
-
2mm
Number of Conductors:
ONE
ONE
ONE
Reference Standard:
UL, CSA
-
UL
Voltage - Rated AC:
250V
-
-
Reliability:
COMMERCIAL
COMMERCIAL
COMMERCIAL
Body Length or Diameter:
1.975 inch
-
-
Number Of PCB Rows:
2
2
2
Number of Contacts:
50
-
-
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
RECTANGULAR
Body Breadth:
0.155 inch
-
-
UL Flammability Code:
94V-0
-
94V-0
Body Depth:
0.109 inch
-
-
Contact Style:
SQ PIN-SKT
-
SQ PIN-SKT
Contact Pattern:
RECTANGULAR
-
RECTANGULAR
Mating Contact Row Spacing:
0.079 inch
-
-
Insulator Color:
BLACK
-
-
Plating Thickness:
30μin
10μin
15μin
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Radiation Hardening:
No
-
No
Lead Free:
Lead Free
-
Contains Lead
Contact Shape:
-
Square
-
Housing Material:
-
Nylon
Thermoplastic
Mounting Option 1:
-
LOCKING
-
Contact Finish Mating:
-
Gold
-
Contact Length-Mating:
-
0.120 3.05mm
3.5814mm
Contact Materials:
-
Phosphor Bronze
Brass
Operating Temperature:
-
-55°C~125°C
-
Packaging:
-
Tube
-
Series:
-
Flex Stack, STMM
-
Pbfree Code:
-
yes
yes
Number of Positions:
-
50
50
Fastening Type:
-
Push-Pull
-
Contact Type:
-
Male Pin
-
Current Rating (Amps):
-
3A
-
Orientation:
-
Straight
Vertical
Depth:
-
6.51mm
-
Insulation Height:
-
0.190 4.83mm
-
Style:
-
Board to Cable/Wire
-
Number of Positions Loaded:
-
All
-
Pitch - Mating:
-
0.079 2.00mm
-
Insulation Color:
-
Black
-
Row Spacing - Mating:
-
0.079 (2.00mm)
2.0066 mm
Contact Length - Post:
-
0.118 3.00mm
-
Shrouding:
-
Shrouded - 4 Wall
Yes RoHS Compliant: Yes
Contact Finish - Post:
-
Tin
-
Overall Contact Length:
-
0.302 7.67mm
-
Mating Contact Pitch:
-
0.079 inch
-
Polarization Key:
-
POLARIZED HOUSING
CTR W/GUIDE SLOTS
Features:
-
Keying Slot
-
Length:
-
56.17mm
-
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
-
REACH SVHC:
-
No SVHC
Unknown
Mount:
-
-
Surface Mount
ECCN Code:
-
-
EAR99
Max Operating Temperature:
-
-
105°C
Min Operating Temperature:
-
-
-55°C
Color:
-
-
Black
Additional Feature:
-
-
TUBE PACKAGE
HTS Code:
-
-
8536.69.40.40
Voltage - Rated DC:
-
-
125V
Total Number of Contacts:
-
-
50
Current Rating:
-
-
2A
Lead Pitch:
-
-
2mm
Mating Information:
-
-
MULTIPLE MATING PARTS AVAILABLE
Rated Current (Signal):
-
-
1A
Contact Resistance:
-
-
30mOhm
Body/Shell Style:
-
-
RECEPTACLE
Durability:
-
-
100 Cycles
Glow Wire Compliant:
-
-
Non-compliant
Flammability Rating:
-
-
UL94 V-0
TMM-125-06-S-D-SM-P

TMM-125-06-S-D-SM-P

(In Stock: 42)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $7.678690

    $7.68

  • 10

    $7.244047

    $72.44

  • 100

    $6.834007

    $683.40

  • 500

    $6.447176

    $3,223.59

  • 1000

    $6.082242

    $6,082.24

Minimum: 1 Multiples: 1

Unit Price: $7.678690

Ext Price: $7.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity