TMMH-117-01-F-D-RA alternative parts: TMMH-102-01-G-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SAMTEC TMMH-117-01-F-D-RA Board-To-Board Connector
Conn Unshrouded Header HDR 4 POS 2mm Solder ST Thru-Hole Automotive Bulk
Factory Lead Time:
3 Weeks
3 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
-
Contact Materials:
Bronze
Bronze
Insulation Materials:
LIQUID CRYSTAL POLYMER (LCP)
-
Operating Temperature (Min.):
-55°C
-
Published:
2011
2011
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
BOARD CONNECTOR
BOARD CONNECTOR
Number of Rows:
2
2
Gender:
Male
Male
Additional Feature:
E.L.P., FLEXYZ
-
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
2mm
Number of Conductors:
ONE
-
Reliability:
COMMERCIAL
-
Body Length or Diameter:
1.453 inch
-
Number Of PCB Rows:
2
-
Number of Contacts:
34
4
PCB Contact Pattern:
RECTANGULAR
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
Body Breadth:
0.158 inch
-
Rated Current (Signal):
4.5A
-
Contact Style:
SQ PIN-SKT
-
Body/Shell Style:
RECEPTACLE
-
Contact Pattern:
RECTANGULAR
-
Mating Contact Row Spacing:
0.079 inch
-
Insulator Color:
BLACK
-
Plating Thickness:
FLASH inch
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mounting Type:
-
BOARD
Housing Material:
-
Polymer
Packaging:
-
Bulk
ECCN Code:
-
EAR99
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Orientation:
-
Straight
Depth:
-
4mm
Housing Color:
-
Black
Row Spacing:
-
2 mm
Max Voltage Rating (AC):
-
500V
Max Current Rating:
-
5.5A
Length:
-
4mm
TMMH-117-01-F-D-RA

TMMH-117-01-F-D-RA

(In Stock: 34)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.179174

    $3.18

  • 10

    $2.999221

    $29.99

  • 100

    $2.829454

    $282.95

  • 500

    $2.669296

    $1,334.65

  • 1000

    $2.518204

    $2,518.20

Minimum: 1 Multiples: 1

Unit Price: $3.179174

Ext Price: $3.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity