TMMH-117-01-F-D-RA alternative parts: TMMH-108-01-L-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SAMTEC TMMH-117-01-F-D-RA Board-To-Board Connector
SAMTEC TMMH-108-01-L-D Board-To-Board Connector
Factory Lead Time:
3 Weeks
3 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
Contact Materials:
Bronze
Bronze
Insulation Materials:
LIQUID CRYSTAL POLYMER (LCP)
LIQUID CRYSTAL POLYMER (LCP)
Operating Temperature (Min.):
-55°C
-65°C
Published:
2011
2011
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
BOARD CONNECTOR
BOARD CONNECTOR
Number of Rows:
2
2
Gender:
Male
Male
Additional Feature:
E.L.P., FLEXYZ
-
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
2mm
Number of Conductors:
ONE
ONE
Reliability:
COMMERCIAL
COMMERCIAL
Body Length or Diameter:
1.453 inch
-
Number Of PCB Rows:
2
2
Number of Contacts:
34
16
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
MULTIPLE MATING PARTS AVAILABLE
Body Breadth:
0.158 inch
0.157 inch
Rated Current (Signal):
4.5A
3A
Contact Style:
SQ PIN-SKT
SQ PIN-SKT
Body/Shell Style:
RECEPTACLE
RECEPTACLE
Contact Pattern:
RECTANGULAR
RECTANGULAR
Mating Contact Row Spacing:
0.079 inch
0.079 inch
Insulator Color:
BLACK
BLACK
Plating Thickness:
FLASH inch
10μin
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Packaging:
-
Bulk
ECCN Code:
-
EAR99
HTS Code:
-
8536.69.40.40
Reference Standard:
-
UL
Body Depth:
-
0.079 inch
Insulation Resistance:
-
5000000000Ohm
Dielectric Withstanding Voltage:
-
1000VAC V
Length - Termination:
-
0.097 inch
TMMH-117-01-F-D-RA

TMMH-117-01-F-D-RA

(In Stock: 34)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.179174

    $3.18

  • 10

    $2.999221

    $29.99

  • 100

    $2.829454

    $282.95

  • 500

    $2.669296

    $1,334.65

  • 1000

    $2.518204

    $2,518.20

Minimum: 1 Multiples: 1

Unit Price: $3.179174

Ext Price: $3.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity