TNPU080559K0BZEN00 alternative parts: AT0805BRD07698KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 59K OHM 0.1% 1/8W 0805 | RES SMD 698K OHM 0.1% 1/8W 0805 |
Factory Lead Time: | 13 Weeks | 24 Weeks |
Surface Mount: | YES | - |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Published: | 2016 | 2016 |
Series: | TNPU | AT |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±5ppm/°C | ±25ppm/°C |
Resistance: | 59kOhm | 698kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | ANTI-SULFUR, HIGH PRECISION, RATED AC VOLTAGE (V): 150 | - |
Packing Method: | TR, 7 Inch | - |
Construction: | Chip | - |
Resistor Type: | FIXED RESISTOR | - |
Reach Compliance Code: | unknown | - |
Working Voltage: | 150V | - |
Features: | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Max Power Dissipation: | - | 125mW |
Height: | - | 609.6μm |

TNPU080559K0BZEN00
(In Stock: 16)
Vishay DaleQty
Unit Price
Ext Price
1
$1.161627
$1.16
10
$1.095874
$10.96
100
$1.033843
$103.38
500
$0.975324
$487.66
1000
$0.920117
$920.12
Minimum: 1 Multiples: 1
Unit Price: $1.161627
Ext Price: $1.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity