TNPU080568K1BZEN00 alternative parts: RN73H2ATTD3923B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 68.1K OHM 0.1% 1/8W 0805
Thin Film Resistors 392kOhm,0805,0.1%,25 ppm,125mW,100V
Factory Lead Time:
21 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Supplier Device Package:
0805
-
Operating Temperature:
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPU
RN73H
Published:
2016
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±5ppm/°C
±25ppm/°C
Resistance:
68.1kOhms
392kOhm
Composition:
Thin Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.022 0.55mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
100V
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Power Rating:
-
125mW
Voltage - Rated DC:
-
100V
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Height:
-
500μm
TNPU080568K1BZEN00

TNPU080568K1BZEN00

(In Stock: 8)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.309983

    $1.31

  • 10

    $1.235833

    $12.36

  • 100

    $1.165880

    $116.59

  • 500

    $1.099887

    $549.94

  • 1000

    $1.037629

    $1,037.63

Minimum: 1 Multiples: 1

Unit Price: $1.309983

Ext Price: $1.31

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity