TNPW02011K00BEED alternative parts: TNPW060310R0BEEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TNPW0201 1K0 0.1% T-9 ET7 E3
RES 10 OHM 0.1% 1/8W 0603
Factory Lead Time:
11 Weeks
13 Weeks
Package / Case:
0201 (0603 Metric)
0603 (1608 Metric)
Supplier Device Package:
0201
0603
Series:
TNPW e3
TNPW e3
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.063Lx0.033W 1.60mmx0.85mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
1kOhms
10Ohms
Composition:
Thin Film
Thin Film
Power (Watts):
0.05W 1/20W
0.1W 1/10W
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.010 0.26mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Contact Plating:
-
Tin
Number of Pins:
-
2
Weight:
-
2.012816mg
Voltage Rated:
-
75V
Packaging:
-
Tape & Reel (TR)
Published:
-
2006
Termination:
-
SMD/SMT
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Power Rating:
-
63mW
Voltage - Rated DC:
-
50V
Max Power Dissipation:
-
100mW
Depth:
-
850μm
Military Standard:
-
Not
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Height:
-
450μm
Length:
-
1.6mm
Width:
-
800μm
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TNPW02011K00BEED

TNPW02011K00BEED

(In Stock: 8348)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.120958

    $0.12

  • 10

    $0.114111

    $1.14

  • 100

    $0.107652

    $10.77

  • 500

    $0.101559

    $50.78

  • 1000

    $0.095810

    $95.81

Minimum: 1 Multiples: 1

Unit Price: $0.120958

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity