Vishay Dale TNPW02011K00BEED
Vishay Dale TNPW02011K00BEED
feed

Vishay Dale TNPW02011K00BEED

Manufacturer No:

TNPW02011K00BEED

Manufacturer:

Vishay Dale

Utmel No:

611-TNPW02011K00BEED

Package:

0201 (0603 Metric)

ECAD Model:

Description:

TNPW0201 1K0 0.1% T-9 ET7 E3

Quantity:

Unit Price: $0.120958

Ext Price: $0.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 8348

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.120958

    $0.12

  • 10

    $0.114111

    $1.14

  • 100

    $0.107652

    $10.77

  • 500

    $0.101559

    $50.78

  • 1000

    $0.095810

    $95.81

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TNPW02011K00BEED information

Specifications
Product Details
Product Comparison
Vishay Dale TNPW02011K00BEED technical specifications, attributes, parameters and parts with similar specifications to Vishay Dale TNPW02011K00BEED.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0201 (0603 Metric)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    0201
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TNPW e3
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.024Lx0.012W 0.60mmx0.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±0.1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±25ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    1kOhms
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thin Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.05W 1/20W
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.010 0.26mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining

Product Description: TNPW02011K00BEED Chip Resistor

1. Description

The TNPW02011K00BEED is a high-reliability, surface-mount chip resistor designed by Vishay Dale. This compact resistor is part of the TNPW e3 series, known for its excellent performance in automotive and industrial applications. With a small footprint of 0.024L x 0.012W (0.60mm x 0.30mm), it is ideal for space-constrained designs.

2. Features

  • Anti-Sulfur: The TNPW02011K00BEED features anti-sulfur properties, ensuring long-term reliability and stability.
  • Automotive AEC-Q200: Compliant with AEC-Q200 standards, this resistor is suitable for use in automotive systems where high reliability is crucial.
  • Moisture Resistant: Designed with moisture-resistant properties, it can withstand various environmental conditions without compromising performance.
  • Thin Film Composition: Constructed using thin film technology, this resistor offers precise resistance values and stable performance over a wide temperature range.

3. Applications

  • Primary Applications:
  • Automotive Systems: The AEC-Q200 compliance makes it an excellent choice for automotive electronics where reliability and durability are paramount.
  • Industrial Control Systems: Its high-reliability features make it suitable for industrial control systems requiring precise resistance values.

  • Secondary Applications:

  • Consumer Electronics: Used in various consumer electronics due to its compact size and reliable performance.
  • Medical Devices: Its moisture-resistant properties make it suitable for medical devices exposed to different environmental conditions.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - TNPW02010K00BEED (1kΩ, 0.1% tolerance) - TNPW02012K00BEED (1kΩ, ±10ppm/°C temperature coefficient)

These alternatives offer similar performance characteristics but may vary slightly in terms of tolerance or temperature coefficient.

5. Embedded Modules

The TNPW02011K00BEED chip resistor is commonly used in various embedded modules due to its compact size and reliable performance: - Microcontroller Boards: Often used on microcontroller boards where space is limited but high reliability is required. - Sensor Modules: Integrated into sensor modules for precise resistance measurements in various applications. - Power Management ICs: Used in power management ICs to provide stable voltage regulation.

In summary, the TNPW02011K00BEED chip resistor from Vishay Dale is a reliable and compact solution for high-reliability applications requiring precise resistance values and stable performance over a wide temperature range. Its anti-sulfur, automotive AEC-Q200 compliant, and moisture-resistant features make it an excellent choice for various industrial and automotive applications.

The three parts on the right have similar specifications to Vishay Dale & TNPW02011K00BEED.
TNPW02011K00BEED Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TNPW02011K00BEED" in Vishay Dale TNPW02011K00BEED.
  • Part Number
  • Manufacturer
  • Package
  • Description