TNPW02011K00BEED alternative parts: ERA-1AEB2490C, ERA-1AEB3240C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TNPW0201 1K0 0.1% T-9 ET7 E3
RES SMD 249 OHM 0.1% 1/20W 0201
RES SMD 324 OHM 0.1% 1/20W 0201
Factory Lead Time:
11 Weeks
16 Weeks
16 Weeks
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
0201 (0603 Metric)
Supplier Device Package:
0201
-
-
Series:
TNPW e3
ERA-1A
ERA-1A
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
1kOhms
249Ohm
324Ohm
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
0.05W 1/20W
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.010 0.26mm
0.010 0.26mm
0.010 0.26mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Packaging:
-
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
STANDARD: IEC60115-8
STANDARD: IEC60115-8
Power Rating:
-
50mW
50mW
Packing Method:
-
TR, PRESSED
TAPE, PRESSED
Max Power Dissipation:
-
50mW
50mW
Construction:
-
Chip
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.05W
0.05W
Height:
-
228.6μm
228.6μm
Lead Free:
-
Lead Free
Lead Free
TNPW02011K00BEED

TNPW02011K00BEED

(In Stock: 8348)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.120958

    $0.12

  • 10

    $0.114111

    $1.14

  • 100

    $0.107652

    $10.77

  • 500

    $0.101559

    $50.78

  • 1000

    $0.095810

    $95.81

Minimum: 1 Multiples: 1

Unit Price: $0.120958

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity