TNPW040215K0BYEP alternative parts: RN73H1ETTP3652B50, RN73R1ETTP1373B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TNPW0402 15K 0.1% T-13 EP1 E3
Thin Film Resistors 36.5kOhm,0402,0.1%,5 0ppm,63mW,50V
RES 137K OHM 0.1% 1/16W 0402
Factory Lead Time:
16 Weeks
10 Weeks
10 Weeks
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
0402 (1005 Metric)
Supplier Device Package:
0402
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
RN73H
RN73R
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±10ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
15kOhms
36.5kOhm
137kOhm
Composition:
Thin Film
Metal Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
0.063W 1/16W
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Voltage Rated:
-
50V
-
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
Termination:
-
SMD/SMT
-
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Power Rating:
-
63mW
-
Voltage - Rated DC:
-
50V
-
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
-
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Case Code (Metric):
-
1005
-
Rated Power Dissipation (P):
-
0.063W
-
Case Code (Imperial):
-
0402
-
TNPW040215K0BYEP

TNPW040215K0BYEP

(In Stock: 757)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.496664

    $0.50

  • 10

    $0.468551

    $4.69

  • 100

    $0.442029

    $44.20

  • 500

    $0.417009

    $208.50

  • 1000

    $0.393404

    $393.40

Minimum: 1 Multiples: 1

Unit Price: $0.496664

Ext Price: $0.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity