TNPW060327R4BETA alternative parts: RT0603BRD0747RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 27.4 OHM 0.1% 1/10W 0603
RES SMD 47 OHM 0.1% 1/10W 0603
Factory Lead Time:
13 Weeks
24 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Supplier Device Package:
0603
-
Operating Temperature:
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW
RT
Published:
2013
2009
Size / Dimension:
0.063Lx0.033W 1.60mmx0.85mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
27.4Ohms
47Ohm
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
Max Power Dissipation:
100mW
100mW
Features:
Military
Moisture Resistant
Height:
558.8μm
550μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
Length:
1.6002mm
-
Width:
838.2μm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
75V
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH PRECISION
Voltage - Rated DC:
-
50V
Packing Method:
-
TR, Paper, 7 Inch
Depth:
-
800μm
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
Not
Case Code (Metric):
-
1608
Rated Power Dissipation (P):
-
0.1W
Case Code (Imperial):
-
0603
Lead Free:
-
Lead Free
TNPW060327R4BETA

TNPW060327R4BETA

(In Stock: 23)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.412297

    $0.41

  • 10

    $0.388960

    $3.89

  • 100

    $0.366943

    $36.69

  • 500

    $0.346173

    $173.09

  • 1000

    $0.326578

    $326.58

Minimum: 1 Multiples: 1

Unit Price: $0.412297

Ext Price: $0.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity