TNPW06033K92BETA alternative parts: TNPW0603249RBETA, TNPW060379K6BETA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 3.92KOHM 0.1% 1/10W 0603
RES SMD 249 OHM 0.1% 1/10W 0603
Res Thin Film 0603 79.6K Ohm 0.1% 1/10W ±25ppm/C Molded SMD Paper T/R
Factory Lead Time:
13 Weeks
13 Weeks
13 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Lead, Tin
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Supplier Device Package:
0603
0603
0603
Weight:
2.012816mg
2.012816mg
-
Voltage Rated:
75V
75V
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW
TNPW
TNPW
Published:
2016
-
2012
Size / Dimension:
0.063Lx0.033W 1.60mmx0.85mm
0.063Lx0.033W 1.60mmx0.85mm
0.061Lx0.033W 1.55mmx0.85mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
3.92kOhms
249Ohms
79.6kOhms
Max Operating Temperature:
125°C
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
-55°C
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
100mW
Max Power Dissipation:
100mW
100mW
-
Case Code (Metric):
1608
1608
-
Case Code (Imperial):
0603
0603
-
Features:
Military
Military
Military
Height:
558.8μm
558.8μm
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
Length:
1.6002mm
1.6mm
-
Width:
800μm
838.2μm
-
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Depth:
-
850μm
-
Military Standard:
-
Not
-
TNPW06033K92BETA

TNPW06033K92BETA

(In Stock: 37)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.357859

    $0.36

  • 10

    $0.337603

    $3.38

  • 100

    $0.318493

    $31.85

  • 500

    $0.300465

    $150.23

  • 1000

    $0.283458

    $283.46

Minimum: 1 Multiples: 1

Unit Price: $0.357859

Ext Price: $0.36

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity