TNPW0805133RFHEA alternative parts: RMCF0805FT10R7, RT0805FRE073K01L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thin Film 0805 133 Ohm 1% 1/8W 50ppm/C Molded SMD SMD Paper T/R
Res Thick Film 0805 10.7 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R
RES SMD 3.01K OHM 1% 1/8W 0805
Factory Lead Time:
13 Weeks
20 Weeks
24 Weeks
Contact Plating:
Tin
Tin
Tin
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Supplier Device Package:
0805
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
RMCF
RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
±50ppm/°C
Resistance:
133Ohms
10.7Ohm
3.01kOhm
Max Operating Temperature:
125°C
-
-
Min Operating Temperature:
-55°C
-
-
Composition:
Thin Film
Thick Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
125mW
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
-
Height Seated (Max):
0.022 0.55mm
0.026 0.65mm
0.024 0.60mm
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Mount:
-
Surface Mount
-
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Voltage Rated:
-
150V
150V
Published:
-
2012
2009
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
Packing Method:
-
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
-
125mW
-
Construction:
-
Rectangular
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
-
2012
2012
Case Code (Imperial):
-
0805
0805
Height:
-
500μm
600μm
Lead Free:
-
Lead Free
Lead Free
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Termination:
-
-
SMD/SMT
Additional Feature:
-
-
HIGH PRECISION
Voltage - Rated DC:
-
-
150V
Depth:
-
-
1.25mm
Military Standard:
-
-
Not
TNPW0805133RFHEA

TNPW0805133RFHEA

(In Stock: 585285)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.002367

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.002367

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity