TNPW080516K4BETA alternative parts: RT0805BRD0713KL, TNPW08051K00BETA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ±25ppm/C Molded SMD Paper T/R
High Precision-High Stability Chip Resistor Thin Film 0805 13kOhm 0.1% Paper T/R
RES SMD 1K OHM 0.1% 1/8W 0805
Factory Lead Time:
13 Weeks
24 Weeks
13 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Lead, Tin
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Supplier Device Package:
0805
-
0805
Operating Temperature:
-55°C~125°C
-55°C~155°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW
RT
TNPW
Published:
2013
2009
2011
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
16.4kOhms
13kOhm
1kOhms
Max Operating Temperature:
125°C
-
125°C
Min Operating Temperature:
-55°C
-
-55°C
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
125mW
Features:
Military
Moisture Resistant
Military
Height Seated (Max):
0.022 0.55mm
0.024 0.60mm
0.022 0.55mm
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Voltage Rated:
-
150V
100V
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
Termination:
-
SMD/SMT
SMD/SMT
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Additional Feature:
-
HIGH PRECISION
-
Voltage - Rated DC:
-
150V
100V
Packing Method:
-
TR, Paper, 7 Inch
-
Max Power Dissipation:
-
125mW
125mW
Depth:
-
1.25mm
1.25mm
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Military Standard:
-
Not
Not
Case Code (Metric):
-
2012
2012
Case Code (Imperial):
-
0805
0805
Height:
-
600μm
558.8μm
Lead Free:
-
Lead Free
-
Number of Pins:
-
-
2
Length:
-
-
2mm
Width:
-
-
1.2446mm
REACH SVHC:
-
-
Unknown
TNPW080516K4BETA

TNPW080516K4BETA

(In Stock: 21)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.417031

    $0.42

  • 10

    $0.393426

    $3.93

  • 100

    $0.371157

    $37.12

  • 500

    $0.350148

    $175.07

  • 1000

    $0.330328

    $330.33

Minimum: 1 Multiples: 1

Unit Price: $0.417031

Ext Price: $0.42

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity