TNPW080540R2BETA alternative parts: RT0805BRD0713KL, TNPW08051K00BETA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 40.2 OHM 0.1% 1/8W 0805 | High Precision-High Stability Chip Resistor Thin Film 0805 13kOhm 0.1% Paper T/R | RES SMD 1K OHM 0.1% 1/8W 0805 |
Factory Lead Time: | 13 Weeks | 24 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | Lead, Tin |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | - | 0805 |
Operating Temperature: | -55°C~125°C | -55°C~155°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | RT | TNPW |
Published: | 2016 | 2009 | 2011 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 40.2Ohms | 13kOhm | 1kOhms |
Max Operating Temperature: | 125°C | - | 125°C |
Min Operating Temperature: | -55°C | - | -55°C |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW | 125mW |
Max Power Dissipation: | 125mW | 125mW | 125mW |
Features: | Military | Moisture Resistant | Military |
Height: | 558.8μm | 600μm | 558.8μm |
Height Seated (Max): | 0.022 0.55mm | 0.024 0.60mm | 0.022 0.55mm |
Length: | 2.0066mm | - | 2mm |
Width: | 1.2446mm | - | 1.2446mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | Non-RoHS Compliant |
Surface Mount: | - | YES | - |
Terminal Shape: | - | WRAPAROUND | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Voltage Rated: | - | 150V | 100V |
JESD-609 Code: | - | e3 | - |
Pbfree Code: | - | yes | - |
Termination: | - | SMD/SMT | SMD/SMT |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Additional Feature: | - | HIGH PRECISION | - |
Voltage - Rated DC: | - | 150V | 100V |
Packing Method: | - | TR, Paper, 7 Inch | - |
Depth: | - | 1.25mm | 1.25mm |
Construction: | - | Rectangular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Military Standard: | - | Not | Not |
Case Code (Metric): | - | 2012 | 2012 |
Case Code (Imperial): | - | 0805 | 0805 |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | - |
Number of Pins: | - | - | 2 |
REACH SVHC: | - | - | Unknown |

TNPW080540R2BETA
(In Stock: 19)
Vishay DaleQty
Unit Price
Ext Price
1
$0.604862
$0.60
10
$0.570624
$5.71
100
$0.538325
$53.83
500
$0.507853
$253.93
1000
$0.479107
$479.11
Minimum: 1 Multiples: 1
Unit Price: $0.604862
Ext Price: $0.60
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity