TNPW08055K69BEEA alternative parts: TNPW08054K02BEEN, RNCF0805BTE29K4
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thin Film Resistors - SMD 5.69Kohms .1% 25ppm | RES SMD 4.02K OHM 0.1% 1/8W 0805 | Res Thin Film 0805 29.4K Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Paper T/R |
Factory Lead Time: | 13 Weeks | 13 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin | Tin |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | 0805 | - |
Voltage Rated: | 150V | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW e3 | TNPW e3 | RNCF |
Published: | 2011 | 2012 | - |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | - |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 5.69kOhms | 4.02kOhms | 29.4kOhm |
Max Operating Temperature: | 155°C | 125°C | - |
Min Operating Temperature: | -55°C | -55°C | - |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 100mW | 125mW | 100mW |
Voltage - Rated DC: | 75V | 150V | - |
Max Power Dissipation: | 125mW | 125mW | - |
Case Code (Metric): | 2012 | 2012 | - |
Case Code (Imperial): | 0805 | 0805 | - |
Features: | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200 |
Height: | 558.8μm | 558.8μm | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.026 0.65mm |
Length: | 2.0066mm | 2mm | - |
Width: | 1.25mm | 1.2446mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Number of Pins: | - | 2 | - |
Weight: | - | 5.499807mg | - |
Depth: | - | 1.25mm | - |
Military Standard: | - | Not | - |
REACH SVHC: | - | Unknown | - |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | - |
Mount: | - | - | Surface Mount |
Terminal Shape: | - | - | WRAPAROUND |
JESD-609 Code: | - | - | e3 |
Pbfree Code: | - | - | yes |
ECCN Code: | - | - | EAR99 |
Additional Feature: | - | - | PRECISION |
Packing Method: | - | - | TR, PAPER, 7 INCH |
Construction: | - | - | Rectangular |
Resistor Type: | - | - | FIXED RESISTOR |
Working Voltage: | - | - | 150V |

TNPW08055K69BEEA
(In Stock: 27)
Vishay DaleQty
Unit Price
Ext Price
1
$0.241791
$0.24
10
$0.228105
$2.28
100
$0.215193
$21.52
500
$0.203012
$101.51
1000
$0.191521
$191.52
Minimum: 1 Multiples: 1
Unit Price: $0.241791
Ext Price: $0.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity