TNPW120642R2BETA alternative parts: ERA-8ARB5491V, RG3216P-1800-B-T5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 42.2 OHM 0.1% 1/4W 1206 | RES SMD 5.49K OHM 0.1% 1/4W 1206 | RES SMD 180 OHM 0.1% 1/4W 1206 |
Factory Lead Time: | 15 Weeks | 12 Weeks | 20 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Supplier Device Package: | 1206 | - | - |
Operating Temperature: | -55°C~125°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | ERA-8A | RG |
Published: | 2013 | 2014 | 2011 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±10ppm/°C | ±25ppm/°C |
Resistance: | 42.2Ohms | 5.49kOhm | 180Ohm |
Max Operating Temperature: | 125°C | - | - |
Min Operating Temperature: | -55°C | - | - |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW | 250mW |
Features: | Military | Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200 |
Height: | 660.4μm | 711.2μm | 508μm |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.020 0.50mm |
Length: | 3.2004mm | - | - |
Width: | 1.6002mm | - | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES | YES |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
Terminal Finish: | - | Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) |
Additional Feature: | - | STANDARD: IEC60115-8 | ANTI-SULFUR, PRECISION |
Packing Method: | - | TR, PUNCHED, 7 INCH | TR, Embossed, 7 Inch |
Construction: | - | Chip | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | - | 3216 | 3216 |
Case Code (Imperial): | - | 1206 | 1206 |
Working Voltage: | - | 150V | - |
Lead Free: | - | Lead Free | Lead Free |
Ratings: | - | AEC-Q200 | AEC-Q200 |
Voltage Rated: | - | - | 150V |
Termination: | - | - | SMD/SMT |
ECCN Code: | - | - | EAR99 |
Voltage - Rated DC: | - | - | 200V |

TNPW120642R2BETA
(In Stock: 17)
Vishay DaleQty
Unit Price
Ext Price
1
$0.460463
$0.46
10
$0.434399
$4.34
100
$0.409811
$40.98
500
$0.386614
$193.31
1000
$0.364730
$364.73
Minimum: 1 Multiples: 1
Unit Price: $0.460463
Ext Price: $0.46
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity