TNPW120668R1DEEA alternative parts: RT1206DRD07887RL, AT1206DRE07536RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TNPW1206 68R1 0.5% T-9 ET1 e3
RES SMD 887 OHM 0.5% 1/4W 1206
RES SMD 536 OHM 0.5% 1/4W 1206
Factory Lead Time:
14 Weeks
17 Weeks
16 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Supplier Device Package:
1206
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
RT
AT
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±0.5%
±0.5%
±0.5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
68.1Ohms
887Ohm
536Ohm
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
-
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
-
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Voltage Rated:
-
200V
-
Published:
-
2009
2016
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Additional Feature:
-
HIGH PRECISION
-
Voltage - Rated DC:
-
200V
-
Packing Method:
-
TR, Paper, 7 Inch
-
Max Power Dissipation:
-
250mW
250mW
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Height:
-
650μm
660.4μm
Lead Free:
-
Lead Free
-
TNPW120668R1DEEA

TNPW120668R1DEEA

(In Stock: 45)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.279257

    $0.28

  • 10

    $0.263450

    $2.63

  • 100

    $0.248538

    $24.85

  • 500

    $0.234470

    $117.24

  • 1000

    $0.221198

    $221.20

Minimum: 1 Multiples: 1

Unit Price: $0.279257

Ext Price: $0.28

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity