TNPW120668R1FHTA alternative parts: TNPW1206107KFHTA, D55342H07B280ERWS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thin Film 1206 68.1 Ohm 1% 1/4W 50ppm/C Molded SMD SMD Paper T/R
Res Thin Film 1206 107K Ohm 1% 1/4W 50ppm/C Molded SMD SMD Paper T/R
RES SMD 280K OHM 1% 1/4W 1206
Factory Lead Time:
14 Weeks
14 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Lead, Tin
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Supplier Device Package:
1206
1206
1206
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tray
Series:
TNPW
TNPW
Military, MIL-PRF-55342, RM1206
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
68.1Ohms
107kOhms
280kOhms
Max Operating Temperature:
125°C
125°C
150°C
Min Operating Temperature:
-55°C
-55°C
-55°C
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
-
Features:
Military
Military
Military, Non-Inductive
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.033 0.84mm
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Published:
-
2016
-
Max Power Dissipation:
-
-
250mW
Military Standard:
-
-
MIL-PRF-55342
Case Code (Metric):
-
-
3216
Case Code (Imperial):
-
-
1206
Failure Rate:
-
-
R (0.01%)
Height:
-
-
838.2μm
Length:
-
-
3.2004mm
Width:
-
-
1.6002mm
Thickness:
-
-
381μm
TNPW120668R1FHTA

TNPW120668R1FHTA

(In Stock: 608940)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity