TNY278PN alternative parts: TNY264PN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | POWER INTEGRATIONS - TNY278PN - IC, OFF LINE SWITCHER, DIP8, 278 | POWER INTEGRATIONS TNY264PN IC, OFF LINE SWITCHER, DIP8, 264 |
Factory Lead Time: | 4 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP (0.300, 7.62mm), 7 Leads |
Number of Pins: | 8 | 8 |
Weight: | 2.26799g | 2.26799g |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | TinySwitch®-III | TinySwitch®-II |
Published: | 1999 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 7 | 7 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Power Rating: | 28W | - |
Max Power Dissipation: | 28W | 9W |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 132kHz | 132kHz |
Pin Count: | 8 | 8 |
JESD-30 Code: | R-PDIP-T7 | R-PDIP-T7 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 12V | 700V |
Output Type: | Adjustable | Adjustable |
Input Voltage-Nom: | 2.2V | - |
Max Supply Voltage: | 265V | - |
Min Supply Voltage: | 90V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Operating Supply Current: | 445μA | 225μA |
Nominal Supply Current: | 445μA | - |
Output Power: | 21.5W | 6W |
Control Features: | EN | EN |
Topology: | Flyback | Flyback |
Min Input Voltage: | 85V | - |
Max Input Voltage: | 265V | - |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Supply Current-Max (Isup): | 0.54mA | - |
Switcher Configuration: | SINGLE | SINGLE |
Internal Switch(s): | Yes | Yes |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | Current Limiting, Open Loop, Over Temperature, Short Circuit |
Max Duty Cycle: | 65 % | 68 % |
Max Junction Temperature (Tj): | 150°C | - |
Max Supply Voltage (AC): | 265V | 265V |
Duty Cycle: | 65% | 65% |
Output Isolation: | Isolated | Isolated |
Voltage - Breakdown: | 700V | - |
Min Input Voltage (AC): | 85V | - |
Max Input Voltage (AC): | 265V | - |
Min Supply Voltage (AC): | 85V | 85V |
Height: | 4.06mm | - |
Length: | 9.575mm | 9.575mm |
Width: | 7.62mm | 7.62mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
Voltage: | - | 700V |
Output Current: | - | 400mA |
Drain to Source Resistance: | - | 28Ohm |

TNY278PN
(In Stock: 35368)
Power IntegrationsUnited States