TNY278PN alternative parts: TNY285PG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POWER INTEGRATIONS - TNY278PN - IC, OFF LINE SWITCHER, DIP8, 278
AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC)
Factory Lead Time:
4 Weeks
4 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-DIP (0.300, 7.62mm), 7 Leads
Number of Pins:
8
7
Weight:
2.26799g
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Series:
TinySwitch®-III
TinySwitch®-4
Published:
1999
2015
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
7
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
MATTE TIN
Power Rating:
28W
11.5W
Max Power Dissipation:
28W
15W
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Frequency:
132kHz
-
Pin Count:
8
-
JESD-30 Code:
R-PDIP-T7
-
Number of Outputs:
1
1
Output Voltage:
12V
265V
Output Type:
Adjustable
-
Input Voltage-Nom:
2.2V
-
Max Supply Voltage:
265V
265V
Min Supply Voltage:
90V
85V
Analog IC - Other Type:
SWITCHING REGULATOR
ANALOG CIRCUIT
Operating Supply Current:
445μA
440μA
Nominal Supply Current:
445μA
-
Output Power:
21.5W
15W
Control Features:
EN
EN
Topology:
Flyback
Flyback
Min Input Voltage:
85V
85V
Max Input Voltage:
265V
265V
Control Technique:
PULSE WIDTH MODULATION
-
Supply Current-Max (Isup):
0.54mA
-
Switcher Configuration:
SINGLE
-
Internal Switch(s):
Yes
Yes
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Max Duty Cycle:
65 %
67 %
Max Junction Temperature (Tj):
150°C
-
Max Supply Voltage (AC):
265V
-
Duty Cycle:
65%
-
Output Isolation:
Isolated
Isolated
Voltage - Breakdown:
700V
725V
Min Input Voltage (AC):
85V
85V
Max Input Voltage (AC):
265V
265V
Min Supply Voltage (AC):
85V
-
Height:
4.06mm
-
Length:
9.575mm
9.44mm
Width:
7.62mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Power (Watts):
-
8.5W
Additional Feature:
-
SEATED_HT CALCULATED
Frequency - Switching:
-
124kHz~140kHz
Height Seated (Max):
-
4.06mm
TNY278PN

TNY278PN

(In Stock: 35368)

Power Integrations