TPS22918DBVR alternative parts: TPS2044BDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SINGLE CHANNEL LOAD SWITCH
TEXAS INSTRUMENTS TPS2044BDR CURRENT LIMITED POWER SWITCH 5.5V 16-SOIC
Lifecycle Status:
ACTIVE (Last Updated: 17 hours ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
16-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
6
16
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
6
16
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
1V
3.3V
Terminal Pitch:
0.95mm
1.27mm
Base Part Number:
TPS22918
TPS2044
Number of Outputs:
1
4
Output Type:
N-Channel
N-Channel
Max Output Current:
2A
-
Supply Voltage-Max (Vsup):
5.5V
-
Number of Channels:
1
4
Interface:
On/Off
On/Off
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
POWER SUPPLY SUPPORT CIRCUIT
Output Configuration:
High Side
High Side
Output Current:
2A
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Adjustable Threshold:
NO
NO
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
2 x 1:2
Voltage - Load:
1V~5.5V
2.7V~5.5V
Rds On (Typ):
53m Ω
70m Ω
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
105°C
-
Features:
Load Discharge, Slew Rate Controlled
Status Flag
Height:
1.45mm
1.75mm
Length:
2.9mm
9.9mm
Width:
1.6mm
3.91mm
Thickness:
1.2mm
1.58mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
141.690917mg
Manufacturer Package Identifier:
-
D-(R-PDSO-G16)
ECCN Code:
-
EAR99
Resistance:
-
70mOhm
Additional Feature:
-
UNDERVOLTAGE LOCKOUT
Max Power Dissipation:
-
898.47mW
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
16
Min Input Voltage:
-
2.7V
Max Input Voltage:
-
5.5V
Nominal Input Voltage:
-
5.5V
Fault Protection:
-
Current Limiting (Fixed), Over Temperature, UVLO
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TPS22918DBVR

TPS22918DBVR

(In Stock: 997)

Texas Instruments