TPS22918DBVR alternative parts: TPS2557DRBT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SINGLE CHANNEL LOAD SWITCH
TEXAS INSTRUMENTS - TPS2557DRBT - IC, POWER DIST SWITCH, ADJ, 8SON
Lifecycle Status:
ACTIVE (Last Updated: 17 hours ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
8-VDFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
6
8
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
6
8
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Number of Functions:
1
1
Supply Voltage:
1V
5V
Terminal Pitch:
0.95mm
0.65mm
Base Part Number:
TPS22918
TPS2557
Number of Outputs:
1
1
Output Type:
N-Channel
N-Channel
Max Output Current:
2A
5A
Supply Voltage-Max (Vsup):
5.5V
-
Number of Channels:
1
1
Interface:
On/Off
On/Off
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
POWER SUPPLY SUPPORT CIRCUIT
Output Configuration:
High Side
High Side
Output Current:
2A
5A
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Adjustable Threshold:
NO
YES
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
1V~5.5V
2.5V~6.5V
Rds On (Typ):
53m Ω
22m Ω
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
105°C
-
Features:
Load Discharge, Slew Rate Controlled
Slew Rate Controlled, Status Flag
Height:
1.45mm
1mm
Length:
2.9mm
3mm
Width:
1.6mm
3mm
Thickness:
1.2mm
880μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Weight:
-
24.012046mg
Turn Off Delay Time:
-
6 ms
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Resistance:
-
22mOhm
Power Rating:
-
2.403W
Max Power Dissipation:
-
2.403W
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
8
Voltage:
-
6.5V
Current:
-
5A
Power Dissipation:
-
2.4W
Turn On Delay Time:
-
9 ms
Min Input Voltage:
-
2.5V
Max Input Voltage:
-
6.5V
Nominal Input Voltage:
-
6.5V
Fault Protection:
-
Current Limiting (Adjustable), Over Temperature, UVLO
Radiation Hardening:
-
No
REACH SVHC:
-
No SVHC
TPS22918DBVR

TPS22918DBVR

(In Stock: 997)

Texas Instruments