TPS27081ADDCR alternative parts: TPS22945DCKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LOAD SW HIGH SIDE 6SOT
TEXAS INSTRUMENTS TPS22945DCKRPower Load Switch, Current Limited, High Side, Active High, 1 Output, 5.5V, 0.15A, SC-70-5
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
6
5
Weight:
36.003894mg
2.494758mg
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
5
ECCN Code:
EAR99
EAR99
Resistance:
82mOhm
1.2Ohm
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
1.19W
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
1.8V
Terminal Pitch:
0.95mm
-
Base Part Number:
TPS27081
TPS22945
Number of Outputs:
1
-
Max Output Current:
3A
-
Supply Voltage-Max (Vsup):
8V
-
Supply Voltage-Min (Vsup):
1V
-
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Power Dissipation:
1.19W
-
Output Current:
3A
200mA
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Switch Type:
General Purpose
General Purpose
Nominal Input Voltage:
8V
5.5V
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
1.2V~8V
1.62V~5.5V
Number of Drivers:
2
-
Rds On (Typ):
32m Ω
400m Ω
Built-in Protections:
TRANSIENT
-
Features:
Slew Rate Controlled
Auto Restart
Height:
1.1mm
1.1mm
Length:
2.9mm
2mm
Width:
1.6mm
1.25mm
Thickness:
870μm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Turn Off Delay Time:
-
30 μs
Type:
-
General Purpose
Pin Count:
-
5
Output Type:
-
P-Channel
Operating Supply Voltage:
-
5.5V
Number of Channels:
-
1
Nominal Supply Current:
-
1μA
Max Supply Current:
-
40μA
Adjustable Threshold:
-
NO
Quiescent Current:
-
40μA
Input Type:
-
Non-Inverting
Turn On Delay Time:
-
60 μs
Min Input Voltage:
-
1.62V
Number of Inputs:
-
1
Max Input Voltage:
-
5.5V
Min Current Limit:
-
100mA
Fault Protection:
-
Current Limiting (Fixed), Over Temperature, UVLO
TPS27081ADDCR

TPS27081ADDCR

(In Stock: 30000)

Texas Instruments