TPS27081ADDCR alternative parts: TPS2557DRBT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LOAD SW HIGH SIDE 6SOT
TEXAS INSTRUMENTS - TPS2557DRBT - IC, POWER DIST SWITCH, ADJ, 8SON
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
8-VDFN Exposed Pad
Number of Pins:
6
8
Weight:
36.003894mg
24.012046mg
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
6
8
ECCN Code:
EAR99
EAR99
Resistance:
82mOhm
22mOhm
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
1.19W
2.403W
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.95mm
0.65mm
Base Part Number:
TPS27081
TPS2557
Number of Outputs:
1
1
Max Output Current:
3A
5A
Supply Voltage-Max (Vsup):
8V
-
Supply Voltage-Min (Vsup):
1V
-
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Power Dissipation:
1.19W
2.4W
Output Current:
3A
5A
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Switch Type:
General Purpose
General Purpose
Nominal Input Voltage:
8V
6.5V
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
1.2V~8V
2.5V~6.5V
Number of Drivers:
2
-
Rds On (Typ):
32m Ω
22m Ω
Built-in Protections:
TRANSIENT
-
Features:
Slew Rate Controlled
Slew Rate Controlled, Status Flag
Height:
1.1mm
1mm
Length:
2.9mm
3mm
Width:
1.6mm
3mm
Thickness:
870μm
880μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Turn Off Delay Time:
-
6 ms
Termination:
-
SMD/SMT
Power Rating:
-
2.403W
Pin Count:
-
8
Output Type:
-
N-Channel
Number of Channels:
-
1
Voltage:
-
6.5V
Analog IC - Other Type:
-
POWER SUPPLY SUPPORT CIRCUIT
Current:
-
5A
Adjustable Threshold:
-
YES
Input Type:
-
Non-Inverting
Turn On Delay Time:
-
9 ms
Min Input Voltage:
-
2.5V
Max Input Voltage:
-
6.5V
Fault Protection:
-
Current Limiting (Adjustable), Over Temperature, UVLO
TPS27081ADDCR

TPS27081ADDCR

(In Stock: 30000)

Texas Instruments