TPS51219RTER alternative parts: TPS51120RHBR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Controllers High Perf,Sgl Sync Step-Down Controller
IC REG CTRLR BUCK 32QFN
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
32-VFQFN Exposed Pad
Number of Pins:
16
32
SwitchingFrequency:
400kHz
430kHz
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
D-CAP™, D-CAP2™
D-CAP™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
32
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
-
Terminal Pitch:
0.5mm
-
Base Part Number:
TPS51219
TPS51120
Function:
Step-Down
Step-Down
Number of Outputs:
1
2
Output Voltage:
2V
5.5V
Output Type:
Transistor Driver
Transistor Driver
Operating Supply Voltage:
5.5V
-
Input Voltage-Nom:
5V
12V
Analog IC - Other Type:
SWITCHING CONTROLLER
DUAL SWITCHING CONTROLLER
Output Configuration:
Positive
Positive
Output Current:
20A
20A
Voltage - Supply (Vcc/Vdd):
3V~28V
4.5V~28V
Quiescent Current:
560μA
750μA
Control Features:
Enable, Power Good
Enable, On Time Control, Power Good
Input Voltage (Min):
4.5V
-
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Switcher Configuration:
PUSH-PULL
PUSH-PULL
Max Frequency:
670kHz
580kHz
Clock Sync:
No
No
Height:
800μm
1mm
Length:
3mm
5mm
Width:
3mm
5mm
Thickness:
750μm
900μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Weight:
-
71.809342mg
Max Output Current:
-
20A
Operating Supply Current:
-
750μA
Max Output Voltage:
-
5.5V
Min Input Voltage:
-
4.5V
Max Input Voltage:
-
28V
Min Output Voltage:
-
1.05V
Duty Cycle:
-
88 %
Output Phases:
-
1
REACH SVHC:
-
No SVHC
TPS51219RTER

TPS51219RTER

(In Stock: 29915)

Texas Instruments