TPS51219RTER alternative parts: TPS53819ARGTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Switching Controllers High Perf,Sgl Sync Step-Down Controller | IC REG CTRLR BUCK PMBUS 16QFN |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 16-VFQFN Exposed Pad |
Number of Pins: | 16 | 16 |
SwitchingFrequency: | 400kHz | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | D-CAP™, D-CAP2™ | D-CAP2™, Eco-Mode™ |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | TPS51219 | TPS53819 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Output Voltage: | 2V | 5.5V |
Output Type: | Transistor Driver | Transistor Driver |
Operating Supply Voltage: | 5.5V | 28V |
Input Voltage-Nom: | 5V | 12V |
Analog IC - Other Type: | SWITCHING CONTROLLER | SWITCHING CONTROLLER |
Output Configuration: | Positive | Positive |
Output Current: | 20A | - |
Voltage - Supply (Vcc/Vdd): | 3V~28V | 3V~28V |
Quiescent Current: | 560μA | 920μA |
Control Features: | Enable, Power Good | Enable, Power Good |
Input Voltage (Min): | 4.5V | 4.5V |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | PUSH-PULL | PUSH-PULL |
Max Frequency: | 670kHz | 1MHz |
Clock Sync: | No | No |
Height: | 800μm | 1mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 750μm | 900μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | - | ALSO OPERATES IN ADJUSTABLE VOLTAGE MODE FROM 0.6V TO 5.5V |
Frequency - Switching: | - | Selectable |
Duty Cycle (Max): | - | 90% |
Serial Interfaces: | - | PMBus |

TPS51219RTER
(In Stock: 29915)
Texas InstrumentsUnited States