TPS63060DSCR alternative parts: TPS61020DRCR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK BOOST ADJ 2A 10WSON | IC REG BOOST ADJ 1.5A SYNC 10SON |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 18 hours ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-WFDFN Exposed Pad | 10-VFDFN Exposed Pad |
Number of Pins: | 10 | 10 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 10 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | TPS63060 | TPS61020 |
Function: | Step-Up/Step-Down | Step-Up |
Number of Outputs: | 1 | 1 |
Efficiency: | 93 % | 96 % |
Output Voltage: | 8V | 5.5V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1A | 1.2A |
Operating Supply Voltage: | 12V | 6.5V |
Input Voltage-Nom: | 5V | 1.2V |
Max Supply Voltage: | 12V | - |
Min Supply Voltage: | 2.5V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Nominal Supply Current: | 30μA | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 30μA | 25μA |
Max Output Voltage: | 8V | 5.5V |
Topology: | Buck-Boost | Boost |
Control Mode: | CURRENT-MODE | CURRENT-MODE |
Frequency - Switching: | 2.4MHz | 600kHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Min Output Voltage: | 2.5V | 1.8V |
Max Duty Cycle: | 100 % | - |
Max Junction Temperature (Tj): | 125°C | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 800μm | 1mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 750μm | 900μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Weight: | - | 25.089328mg |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Current Rating: | - | 25mA |
Frequency: | - | 720kHz |
Voltage - Input (Min): | - | 0.9V |
Voltage - Output (Min/Fixed): | - | 1.8V |

TPS63060DSCR
(In Stock: 25840)
Texas InstrumentsUnited States