TPS63060DSCR alternative parts: TPS61175PWPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BOOST ADJ 2A 10WSON
IC REG MULT CONFIG ADJ 14HTSSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-WFDFN Exposed Pad
14-PowerTSSOP (0.173, 4.40mm Width)
Number of Pins:
10
14
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
14
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
-
Base Part Number:
TPS63060
TPS61175
Function:
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Number of Outputs:
1
1
Efficiency:
93 %
93 %
Output Voltage:
8V
38V
Output Type:
Adjustable
Adjustable
Max Output Current:
1A
3A
Operating Supply Voltage:
12V
18V
Input Voltage-Nom:
5V
3.6V
Max Supply Voltage:
12V
-
Min Supply Voltage:
2.5V
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Nominal Supply Current:
30μA
-
Output Configuration:
Positive
Positive
Quiescent Current:
30μA
3mA
Max Output Voltage:
8V
38V
Topology:
Buck-Boost
Boost, Flyback, SEPIC
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
2.4MHz
200kHz~2.2MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
No
Min Output Voltage:
2.5V
2.9V
Max Duty Cycle:
100 %
-
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
85°C
-
Height:
800μm
1.2mm
Length:
3mm
5mm
Width:
3mm
4.4mm
Thickness:
750μm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
58.003124mg
Terminal Form:
-
GULL WING
Voltage - Input (Min):
-
2.9V
TPS63060DSCR

TPS63060DSCR

(In Stock: 25840)

Texas Instruments