TSS-115-04-G-D-RA alternative parts: 76383-315LF, 70247-3051
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SAMTEC TSS-115-04-G-D-RA Wire-To-Board Connector | CONN HEADER 30PS.100 DL R/A GOLD | Headers & Wire Housings CGrid Hdr Shrd R.A. /OStdf .38AuLF 30Ckt |
Factory Lead Time: | 3 Weeks | 8 Weeks | - |
Mounting Type: | Through Hole, Right Angle | Through Hole, Right Angle | - |
Contact Shape: | Square | Square | - |
Housing Material: | Polyester | Polyester | Polyester |
Contact Finish Mating: | Gold | Gold, GXT™ | - |
Contact Length-Mating: | 0.250 6.35mm | 0.197 5.00mm | 6.096mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Bronze |
Insulation Materials: | Polybutylene Terephthalate (PBT) | Polyester, Glass Filled | - |
Operating Temperature: | -55°C~125°C | - | - |
Packaging: | Tube | Tube | - |
Series: | Flex Stack, TSS | Dubox™ | - |
Published: | 2015 | 2015 | - |
JESD-609 Code: | e4 | - | e3 |
Part Status: | Active | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header | Male Pin |
Number of Positions: | 30 | 30 | 30 |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | - |
Fastening Type: | Push-Pull | Friction Lock | - |
MIL Conformance: | NO | - | NO |
DIN Conformance: | NO | - | NO |
IEC Conformance: | NO | - | NO |
Filter Feature: | NO | - | NO |
Contact Type: | Male Pin | Male Pin | - |
Mixed Contacts: | NO | - | NO |
Option: | GENERAL PURPOSE | - | GENERAL PURPOSE |
Orientation: | Right Angle | Right Angle | Right Angle |
Depth: | 12.64mm | 13.28mm | - |
Insulation Height: | 0.365 9.27mm | 0.307 7.80mm | - |
Style: | Board to Board or Cable | Board to Cable/Wire | - |
Number of Positions Loaded: | All | All | - |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | - |
Insulation Color: | Black | Blue | - |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 2.54 mm |
Contact Length - Post: | 0.130 3.30mm | 0.154 3.91mm | - |
Shrouding: | Shrouded - 4 Wall | Shrouded - 2 Wall | - |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - | - |
UL Flammability Code: | 94V-0 | - | 94V-0 |
Features: | Keying Slot | - | - |
Length: | 41.91mm | 37.92mm | 45.7mm |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 30.0μin 0.76μm | - |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | 78.7μin 2.00μm | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | - |
REACH SVHC: | No SVHC | - | - |
Radiation Hardening: | No | - | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Contact Plating: | - | Gold | Gold |
Mount: | - | Through Hole | Through Hole |
Voltage Rated: | - | 1kV | - |
Max Operating Temperature: | - | 125°C | 120°C |
Min Operating Temperature: | - | -40°C | -55°C |
Color: | - | Blue | Black |
Pitch: | - | 2.54mm | 2.54mm |
Current Rating: | - | 3A | 2.5A |
Number of Contacts: | - | 30 | - |
Contact Finish - Post: | - | Tin | - |
Housing Color: | - | Blue | - |
Lead Length: | - | 3.35mm | 3.05mm |
Insulation Resistance: | - | 100GOhm | - |
Max Voltage Rating (AC): | - | 1kV | - |
Mating Post Length: | - | 5mm | 6.1mm |
Width: | - | 9.34mm | 9.27mm |
Lead Free: | - | Lead Free | Lead Free |
Pbfree Code: | - | - | yes |
Additional Feature: | - | - | SHROUDED |
Voltage - Rated DC: | - | - | 250V |
Total Number of Contacts: | - | - | 30 |
Contact Gender: | - | - | Male |
ELV: | - | - | Compliant |
Max Voltage Rating (DC): | - | - | 250V |
Glow Wire Compliant: | - | - | Non-compliant |
Height: | - | - | 8.89mm |
Flammability Rating: | - | - | UL94 V-0 |

TSS-115-04-G-D-RA
(In Stock: 54)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.052466
$4.05
10
$3.823081
$38.23
100
$3.606680
$360.67
500
$3.402529
$1,701.26
1000
$3.209933
$3,209.93
Minimum: 1 Multiples: 1
Unit Price: $4.052466
Ext Price: $4.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity