TSW-133-17-G-D alternative parts: TSW-133-05-G-D, 68602-166HLF
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SAMTEC TSW-133-17-G-D Board-To-Board Connector | SAMTEC TSW-133-05-G-D Board-To-Board Connector | Headers & Wire Housings 66P DR VT UNSHRD HDR .76 GOLD OVER NICKEL |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Contact Shape: | Square | Square | Square |
Housing Material: | Plastic | Plastic | Thermoplastic |
Contact Finish Mating: | Gold | Gold | Gold or Gold, GXT™ |
Contact Length-Mating: | 0.620 15.75mm | 0.105 2.67mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C | - |
Packaging: | Bulk | Bulk | Bulk |
Series: | TSW | TSW | BERGSTIK® II |
Published: | 2005 | 2005 | 2013 |
JESD-609 Code: | e4 | e4 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header | Header |
Number of Positions: | 66 | 66 | 66 |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | - |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | - |
DIN Conformance: | NO | NO | - |
IEC Conformance: | NO | NO | - |
Filter Feature: | NO | NO | - |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | - |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | - |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.110 2.79mm | 0.130 3.30mm | 0.150 3.81mm |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | 2.54mm | - |
UL Flammability Code: | 94V-0 | 94V-0 | - |
Housing Color: | Black | Black | - |
Overall Contact Length: | 0.830 21.08mm | 0.335 8.51mm | 0.480 12.19mm |
Height: | 2.54mm | 2.54mm | - |
Length: | 83.8mm | 83.8mm | 83.82mm |
Width: | 5.08mm | 5.08mm | - |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 10.0μin 0.25μm | 30.0μin 0.76μm |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | 3.00μin 0.076μm | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
REACH SVHC: | No SVHC | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | - |
ECCN Code: | - | EAR99 | - |
HTS Code: | - | 8536.69.40.40 | - |
Factory Lead Time: | - | - | 5 Weeks |
Contact Plating: | - | - | GXT, Gold |
Voltage Rated: | - | - | 1.5kV |
Max Operating Temperature: | - | - | 125°C |
Min Operating Temperature: | - | - | -65°C |
Orientation: | - | - | Straight |
Depth: | - | - | 4.83mm |
Current Rating: | - | - | 3A |
Insulation Color: | - | - | Black |
Contact Gender: | - | - | Male |
Lead Length: | - | - | 3.81mm |
Insulation Resistance: | - | - | 5GOhm |
Max Voltage Rating (AC): | - | - | 1.5kV |
Mating Post Length: | - | - | 5.84mm |
Radiation Hardening: | - | - | No |
Flammability Rating: | - | - | UL94 V-0 |

TSW-133-17-G-D
(In Stock: 39)
Samtec Inc.Qty
Unit Price
Ext Price
1
$7.508640
$7.51
10
$7.083623
$70.84
100
$6.682663
$668.27
500
$6.304399
$3,152.20
1000
$5.947546
$5,947.55
Minimum: 1 Multiples: 1
Unit Price: $7.508640
Ext Price: $7.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity